EN
  • EN
  • DE

TPS516101RHBR

Part No TPS516101RHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707842-TPS516101RHBR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS516101RHBR CAD Model

Description

The TPS516101RHBR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced product is specifically engineered to cater to the demanding needs of high-performance computing and power-sensitive applications.

Key Features

  • Efficiency: The TPS516101RHBR boasts high efficiency, which is crucial for maintaining thermal performance and energy savings in electronic systems.
  • Power Management: It features an integrated driver and MOSFETs, providing an all-in-one power management solution that simplifies design and reduces component count.
  • Adaptive Control: With its adaptive on-time D-CAP3 control mode, the IC ensures fast transient response, making it ideal for systems with rapid load changes.
  • Voltage Regulation: The device provides precise voltage regulation, essential for sensitive digital circuits that require stable power supplies.
  • Programmable Parameters: Various parameters such as switching frequency, overcurrent protection, and operating modes can be programmed to suit specific application requirements.

Applications

The TPS516101RHBR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Notebook and Ultrabook Computers
  • High-Performance Servers
  • Graphics Cards
  • Memory Power Supplies
  • Advanced Computing Motherboards

Technical Specifications

The TPS516101RHBR comes in a compact 32-VQFN (5x5) package, making it ideal for space-constrained applications. It operates over a wide input voltage range and is capable of driving multiple power rails, ensuring compatibility with various system architectures.

Quality and Reliability

As with all Texas Instruments products, the TPS516101RHBR is designed to meet high standards of quality and reliability. It undergoes rigorous testing and validation to ensure it performs under the most demanding conditions, providing peace of mind for designers and manufacturers alike.

For more information, datasheets, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess