EN
  • EN
  • DE

TPS51219RTE

Part No TPS51219RTE
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707834-TPS51219RTE
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51219RTE CAD Model

Description

The TPS51219RTE is a high-performance, single synchronous buck controller from Texas Instruments, designed to manage power delivery in a compact and efficient manner. This advanced power solution is specifically tailored for low-voltage, high-density power systems that require a precise and stable voltage supply.

Key Features

  • Output Voltage Range: The TPS51219RTE is capable of delivering an adjustable output voltage as low as 0.6V, which can be fine-tuned to meet the specific needs of the application.
  • High Efficiency: With its integrated MOSFET drivers and support for high switching frequencies, this controller ensures efficient power conversion, which is crucial for maintaining thermal performance and extending battery life in portable devices.
  • Power Saving Modes: It includes both automatic and selectable power-saving modes to optimize efficiency based on load conditions, making it an ideal choice for battery-powered applications.
  • Protection Features: The TPS51219RTE provides comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility of the TPS51219RTE makes it suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Set-Top Boxes
  • Networking and Telecom Equipment

Technical Specifications

  • Package: The device is offered in a compact 16-pin WQFN (RTE) package, which is ideal for space-constrained applications.
  • Control Method: It utilizes D-CAP2™ mode control for fast transient response, which is essential for maintaining voltage stability during sudden load changes.
  • Switching Frequency: The switching frequency is programmable and supports up to 2MHz, allowing for the use of smaller external components.

With its combination of performance, efficiency, and protection features, the TPS51219RTE from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power systems with a reliable and adaptable controller.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5740

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3725 $50.2875
330+ $0.3057 $100.8810
510+ $0.2961 $151.0110
700+ $0.2866 $200.6200
905+ $0.2770 $250.6850
1,210+ $0.2484 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess