EN
  • EN
  • DE

TPS51212DSCR

Part No TPS51212DSCR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 092070-TPS51212DSCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51212DSCR CAD Model

Description

The TPS51212DSCR is a high-performance, step-down controller designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically tailored for DDR2, DDR3, DDR3L, and DDR4 memory power management, offering a compact and efficient solution for delivering the low-voltage supply required by these types of memory modules.

Key Features

  • Adaptive On-Time Control: The TPS51212DSCR utilizes an adaptive on-time D-CAP™ mode control which provides a fast transient response, simplifying circuit design and enabling the use of ceramic output capacitors without the need for external compensation.
  • Voltage Regulation: This device supports a range of output voltages, making it versatile for various memory configurations. It is capable of handling output voltages from 0.5V to 2.5V with a high accuracy rate.
  • Power Efficiency: With its low quiescent current and high efficiency across a wide load range, the TPS51212DSCR helps in reducing power loss and improving overall system efficiency.
  • Package Design: The device comes in a small, lead-free, 10-pin WSON package, which is suitable for space-constrained applications.

Applications

The TPS51212DSCR is ideal for use in various computing applications such as notebook computers, desktops, servers, and other memory-intensive electronics. Its ability to provide stable and efficient power makes it a crucial component in systems requiring reliable memory performance.

Technical Specifications

Parameter Value
Output Voltage Range 0.5V to 2.5V
Input Voltage Range 3.0V to 28V
Package 10-pin WSON
Operating Temperature -40°C to 85°C

For engineers and designers looking for a reliable power solution for memory modules, the TPS51212DSCR from Texas Instruments stands out as a smart choice, offering performance, efficiency, and design flexibility.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1038 $55.1900
115+ $0.9057 $104.1555
175+ $0.8774 $153.5450
240+ $0.8491 $203.7840
305+ $0.8208 $250.3440
410+ $0.7359 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess