EN
  • EN
  • DE

TPS51200DRGR

Part No TPS51200DRGR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707829-TPS51200DRGR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51200DRGR CAD Model

Description

The TPS51200DRGR from Texas Instruments is a high-precision, sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-noise systems where space is a key consideration. This device maintains fast transient responses and only requires a minimum output capacitance of 20μF. The small form factor and high level of integration make the TPS51200DRGR an ideal choice for various applications, including notebook computers, desktops, graphics cards, memory modules, and other computing and memory applications.

Key Features

  • Supports DDR2, DDR3, DDR3L, and DDR4 memory systems.
  • Bi-directional synchronization with the host's switching frequency.
  • Source and sink current capability.
  • Low quiescent current of 3 mA typical in active mode.
  • Integrated VTTREF buffered reference output.
  • Thermal shutdown protection.
  • Adjustable output voltage and soft-start.
  • Available in a 10-pin VSON package with a thermal pad.

Performance Specifications

The TPS51200DRGR is engineered to provide a termination voltage that is half the DDR memory supply voltage VDDQ. This is critical for stabilizing the bidirectional data bus lines during read and write operations. With an input voltage range of 1.1 V to 3.5 V, the device can operate efficiently across various system voltages. Its sink/source current capability ensures stable operation under dynamic loading conditions.

Applications

Due to its versatility and reliability, the TPS51200DRGR is suited for a wide range of applications beyond traditional computing systems. It can also be used in servers, embedded systems, and industrial computing devices that require a stable and efficient power supply for their memory termination needs.

Ordering Information

The TPS51200DRGR is available in a compact 10-pin VSON package, designated by the DRGR suffix, and can be ordered through Texas Instruments and authorized distributors. For detailed product specifications, technical documents, and sample requests, visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $0.5377

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess