EN
  • EN
  • DE

TPS3808G33Q1

Part No TPS3808G33Q1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707795-TPS3808G33Q1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3808G33Q1 CAD Model

Description

TPS3808G33Q1 Low Quiescent Current, Programmable-Delay Supervisory Circuit

The TPS3808G33Q1 from Texas Instruments is a high-precision programmable-delay supervisory circuit designed to provide a critical interface between the power management and monitoring of your digital systems. This device is an essential component for ensuring the reliability and stability of systems that require careful monitoring of supply voltages and other vital parameters.

With a very low quiescent current of just 2.5 µA, the TPS3808G33Q1 is optimized for battery-powered and low-power applications where energy efficiency is paramount. It supports a fixed-sense threshold voltage of 3.3V, which aligns with common logic levels, making it suitable for a wide variety of digital and mixed-signal applications.

The TPS3808G33Q1 features a programmable time delay, which provides designers with the flexibility to set the power-on reset delay according to specific system requirements. This delay can be adjusted through an external capacitor, allowing for a tailored initialization time for the connected microcontroller or processor.

Another key feature of this supervisory circuit is the manual reset input, which enables a system reset to be triggered with an external signal. This input is particularly useful for implementing a manual system restart or for testing purposes. Additionally, the TPS3808G33Q1 offers a reset output that can be configured as either active-low or active-high, providing compatibility with different logic levels and allowing for seamless integration into various design architectures.

The TPS3808G33Q1 is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. Its wide operating temperature range of -40°C to 125°C ensures that it can function reliably in harsh environments, making it suitable for automotive and industrial applications.

In summary, the TPS3808G33Q1 is a versatile and reliable choice for system voltage monitoring and reset management. With its low power consumption, programmable delay, and flexible configuration options, it is a valuable addition to any power-sensitive design that requires precise control over system initialization and operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess