EN
  • EN
  • DE

TPS51200DRCTG4

Part No TPS51200DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINK/SOURCE DDR TERMINATION REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Converter, DDR
Voltage - Input 2.38 V ~ 3.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272504-TPS51200DRCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51200
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51200DRCTG4 CAD Model

Description

The TPS51200DRCTG4 is a high-performance, sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-noise systems where space is a key consideration. Manufactured by Texas Instruments, this component is essential for providing stable termination voltage in memory power supplies, ensuring the integrity of data transmission and enhancing system reliability.

Key Features

  • Input Voltage Range: Designed to operate over a wide input voltage range from 3V to 28V, making it versatile for various DDR memory applications.
  • Output Current: Capable of providing a sink/source current of up to 2A, ensuring stable operation under varying load conditions.
  • High Accuracy: Maintains a tight output voltage tolerance, which is critical for DDR memory stability and performance.
  • Power Efficiency: Features an integrated high-efficiency buck converter, which optimizes power usage and minimizes heat generation.
  • Package: Available in a small, lead-free 10-pin VSON package, the TPS51200DRCTG4 saves board space and is suitable for space-constrained applications.

Applications

The TPS51200DRCTG4 is ideal for a variety of applications, including:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Memory Modules and Servers
  • Embedded Systems

Technical Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number TPS51200DRCTG4
Output Type Adjustable
Package / Case 10-VSON (3x3)
Operating Temperature -40°C to +85°C

Overall, the TPS51200DRCTG4 from Texas Instruments is a robust solution for DDR termination applications, offering high efficiency, precision, and reliability in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,150 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess