EN
  • EN
  • DE

MAX9930EUA+T

Part No MAX9930EUA+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF-DETECT CTRLR/RF DET 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2MHz to 1.6GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 12mA
Case / Package 8-uMAX
Win Source Part Number 1071992-MAX9930EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9930EUA+T CAD Model

Description

Maxim Integrated MAX9930EUA+T Precision Amplifier

The MAX9930EUA+T is a high-performance precision amplifier from Maxim Integrated, designed for a wide array of applications requiring accurate signal amplification with minimal distortion. This device stands out for its precision, low noise, and high-speed operation, making it an ideal choice for critical signal processing tasks in both industrial and consumer electronics.

Key Features

  • High Accuracy: The MAX9930EUA+T boasts excellent accuracy, which is a result of its low offset voltage and low gain error, ensuring reliable performance in precision applications.
  • Low Noise: With its low noise characteristics, it ensures a clean amplification of the input signal, which is crucial for high-fidelity audio systems and sensitive measurement equipment.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX9930EUA+T consumes minimal power, which is beneficial for battery-powered devices and systems with strict power budgets.
  • Small Footprint: The amplifier is available in a compact 8-pin µMAX package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance across various environmental conditions.

Applications

The versatility of the MAX9930EUA+T allows it to be employed in a diverse set of applications, including:

  • Medical instrumentation
  • Test and measurement systems
  • Data acquisition systems
  • Audio processing
  • Industrial control systems
  • Automotive electronics

In summary, the Maxim Integrated MAX9930EUA+T precision amplifier is a robust, high-quality component that offers the precision and reliability required by sophisticated electronic systems. Its compact size, coupled with its high-precision and low-power operation, makes it an excellent choice for designers looking to enhance the performance of their applications without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0527 $58.0013
47+ $2.5052 $117.7444
72+ $2.4267 $174.7224
99+ $2.3481 $232.4619
128+ $2.2696 $290.5088
171+ $2.0351 $348.0021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess