EN
  • EN
  • DE

TPS51120

Part No TPS51120
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL CURRENT MODE, SYNCHRONOUS STEP-DOWN CONTROLLER WITH 100-mA STANDBY REGULATORS FOR NOTEBOOK SYSTEM POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272497-TPS51120
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51120 CAD Model

Description

The TPS51120 is a highly sophisticated dual-synchronous, step-down controller designed by Texas Instruments for use in low-voltage applications. This advanced piece of technology is specifically tailored to address the needs of systems that require a dual or multiple output power supply, making it an ideal choice for a wide range of electronic devices, including notebooks, graphic cards, and portable media players.

Key Features:

  • Wide Input Voltage Range: The TPS51120 operates with an input voltage range from 5.5V to 28V, providing flexibility for various system power requirements.
  • Dual-Channel Output: It supports two outputs with 180-degree out-of-phase operation, which reduces the required input capacitance and potential ripple, enhancing overall system performance.
  • Adaptive On-Time Control: This feature allows for fast transient response, which is crucial for maintaining voltage stability across different load conditions.
  • High Efficiency: The TPS51120's synchronous rectification and low quiescent current contribute to its high efficiency, making it suitable for battery-powered applications.
  • Power Good Outputs: Each channel has an independent power good output that can be used for sequencing or supervisory functions, ensuring reliable operation.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against potential thermal damage.

Applications:

  • Notebook Computers
  • Graphic Cards
  • Portable Media Players
  • Multi-Voltage Power Supplies
  • Other Low-Voltage Power Architectures

The TPS51120 is equipped with a variety of protection features, including under-voltage lockout, over-voltage protection, and soft-start to prevent inrush current during startup. The device is available in a 24-pin QFN package and is specified for operation from -40°C to 85°C, making it robust for industrial applications.

With its advanced control features and high level of integration, the TPS51120 from Texas Instruments stands out as a reliable and efficient solution for dual or multiple output power supplies, ensuring stable operation and longevity of the electronic systems it powers.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess