EN
  • EN
  • DE

TPS715A01DRBT-NM

Part No TPS715A01DRBT-NM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 24-V High Input Voltage, Micropower, 80-mA LDO Voltage Regulator | IC REG LINEAR POS ADJ 80MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 15V
Maximum Dropout Voltage 1.12V at 80mA
Output Current 80mA
Current - Quiescent (Iq) 4.2μA
Maximum Supply Current 5.8μA
PSRR 60dB (100kHz)
Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number TPS715A01
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273138-TPS715A01DRBT-NM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS715A01DRBT-NM CAD Model

Description

Overview of Texas Instruments TPS715A01DRBT-NM

The TPS715A01DRBT-NM is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and reliable power supply for a wide range of applications. This particular component is known for its low quiescent current, making it an ideal choice for battery-powered devices where power conservation is critical.

Key Features

  • Output Voltage Range: The device offers a fixed output voltage range that can be tailored to the needs of your application, ensuring precise power regulation.
  • Low Dropout Voltage: With its low dropout voltage, the TPS715A01DRBT-NM ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Accuracy: The output voltage is maintained with high accuracy, which is crucial for sensitive electronic components that require a stable power supply for optimal performance.
  • Stable with Low-ESR Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types, resulting in better noise performance and reliability.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against conditions that could potentially damage the electronic system.
  • Small Package Size: The TPS715A01DRBT-NM comes in a compact SON-8 package, making it suitable for space-constrained applications.

Applications

The TPS715A01DRBT-NM LDO voltage regulator is versatile and can be used in a variety of electronic devices, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management circuits
  • Microcontroller power supplies
  • Consumer electronics

Conclusion

With its low quiescent current, high accuracy, and robust protection features, the TPS715A01DRBT-NM from Texas Instruments is an excellent choice for designers looking to optimize power efficiency and performance in their electronic products. Its small footprint and compatibility with low-ESR capacitors also make it a flexible solution for a multitude of applications where space and power conservation are key considerations.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4616 $56.7696
13+ $7.7633 $100.9229
20+ $7.5207 $150.4140
28+ $7.2781 $203.7868
36+ $7.0355 $253.2780
48+ $6.3077 $302.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess