EN
  • EN
  • DE

MC10XS3412DPNA

Part No MC10XS3412DPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch (Dual 10 mOhm, Dual 12 mOhm) | IC SWITCH HIGH SIDE QUAD 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Rds On 10mOhm, 12mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC10XS3412
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1217361-MC10XS3412DPNA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10XS3412DPNA CAD Model

Description

The NXP MC10XS3412DPNA is a state-of-the-art, high-side switch designed for automotive and industrial applications that require advanced control and diagnostics of loads. This highly integrated device is part of NXP's extensive range of smart switch solutions, offering robust performance and enhanced features for controlling resistive, inductive, and capacitive loads with excellent precision and protection.

Key Features

  • Channels: The device includes 4 high-side switch outputs, allowing for multiple load management with a single chip.
  • Current Rating: Each channel can handle continuous current up to 5A, suitable for a wide range of applications.
  • Operating Voltage: The switch operates within a voltage range of 6V to 20V, with extended operation up to 40V in the case of load dump conditions.
  • Protection Features: It comes with a plethora of protection features such as overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of both the switch and the load.
  • Diagnostics: Integrated diagnostics capabilities provide feedback on the status of the switch, the load, and the system, which can be communicated to a microcontroller for intelligent decision-making.

Applications

The MC10XS3412DPNA is ideally suited for automotive applications such as controlling bulbs, motors, and other actuators. Its robustness also makes it a perfect choice for industrial environments where reliability and efficiency are paramount.

Package and Quality

This device is available in a 24-lead HSOP package, which is designed to meet the rigorous standards of automotive applications. It is AEC-Q100 qualified, ensuring high reliability for automotive-grade requirements.

Conclusion

With its advanced protection features, diagnostic capabilities, and robust design, the NXP MC10XS3412DPNA smart high-side switch is a versatile and reliable solution for managing power loads in a variety of demanding applications. Its integration of multiple channels and high current capability in a compact package makes it an efficient choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess