The TPS40200 from Texas Instruments is a versatile and robust DC-DC controller designed for non-synchronous buck regulators. It provides a cost-effective solution for a wide range of applications, including industrial, automotive, and telecommunications systems. This device allows for the creation of a highly efficient buck converter with a wide input voltage range, making it ideal for managing power in systems with variable supply voltages.
Key Features
- Wide Input Voltage Range: The TPS40200 operates from a 4.5V to 52V input, accommodating a variety of power sources and ensuring compatibility with high-voltage systems.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 35 kHz to 1 MHz, providing flexibility to optimize for efficiency or component size.
- High Efficiency: Its current-mode control offers excellent transient response and maintains high efficiency across a wide range of loads.
- Programmable Soft-Start: The soft-start feature limits inrush current during startup, enhancing system reliability.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the circuitry.
Applications
- Industrial Power Supplies
- Automotive Systems
- Telecommunications Equipment
- Point of Load (POL) Power Modules
Design Support
Texas Instruments provides comprehensive design support for the TPS40200, including detailed datasheets, application notes, and a suite of simulation tools to help designers swiftly integrate this device into their power management solutions.
Quality and Reliability
As with all Texas Instruments products, the TPS40200 is manufactured to the highest quality standards, ensuring reliable performance even in the most demanding environments. Its thermal shutdown feature and over-current protection further enhance its reliability and longevity.
Whether you're designing a simple power supply or a complex multi-rail system, the TPS40200 provides the flexibility, efficiency, and dependability required for your power management needs.