EN
  • EN
  • DE

ATSAM4N8AA-AUR

Part No ATSAM4N8AA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 2.5V/3.3V 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4N
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 769284-ATSAM4N8AA-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4N8AA
Introduction Date May 23, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8AA-AUR CAD Model

Description

Microchip Technology's ATSAM4N8AA-AUR Microcontroller

The ATSAM4N8AA-AUR is a high-performance microcontroller designed by Microchip Technology, renowned for its robustness and versatility in a wide range of applications. This powerful microcontroller is a member of Microchip's SAM4N series, which is based on the ARM Cortex-M4 processor. It is particularly well-suited for industrial control systems, home automation, and other embedded applications that require efficient data processing and high reliability.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, providing a perfect balance between power consumption and processing capability, with DSP instructions and a floating-point unit (FPU) for computationally demanding tasks.
  • Memory: Equipped with 512 KB of flash memory and 80 KB of SRAM, the ATSAM4N8AA-AUR can handle complex programs and provide ample space for data storage.
  • I/O Capabilities: Offers a variety of input/output options including GPIOs, UART, SPI, I2C, and PWM channels, enabling it to interface with a wide range of peripherals and sensors.
  • Connectivity: Includes high-speed USB Device and reduced power consumption features, making it ideal for USB-powered devices and applications requiring efficient power management.
  • Analog Features: Comes with multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), providing precise analog signal processing capabilities.
  • Advanced Peripherals: Supports external interrupts, a multi-channel DMA controller, and a memory protection unit (MPU) for enhanced security and data transfer efficiency.
  • Power Efficiency: Features several power-saving modes to reduce power consumption in idle or standby states, making it ideal for battery-operated devices.
  • Package: Available in a 64-pin LQFP package, the ATSAM4N8AA-AUR offers a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliable performance under extreme conditions.

The ATSAM4N8AA-AUR microcontroller from Microchip Technology provides developers with a powerful and flexible platform for creating sophisticated electronic products. Its comprehensive feature set, combined with the robust ARM Cortex-M4 core, makes it an excellent choice for a multitude of applications where efficiency and reliability are paramount.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6307 $52.6140
47+ $2.1585 $101.4495
72+ $2.0911 $150.5592
99+ $2.0236 $200.3364
128+ $1.9562 $250.3936
172+ $1.7538 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,260 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess