EN
  • EN
  • DE

DSPIC30F2011-20E/SO

Part No DSPIC30F2011-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 12KB Flash 3.3V/5V 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773431-DSPIC30F2011-20E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2011
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-20E/SO CAD Model

Description

Microchip Technology DSPIC30F2011-20E/SO Product Overview

The DSPIC30F2011-20E/SO from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) that combines the benefits of a microcontroller with the digital signal processing (DSP) capabilities needed for sophisticated, efficient, and versatile system control. This powerful component is designed to cater to a wide range of applications, including motor control, power conversion, industrial control systems, and more.

Key Features

  • Core Performance: The DSPIC30F2011 operates at a maximum frequency of 20MHz, offering rapid execution of instructions and efficient handling of DSP algorithms.
  • Program Memory: It comes with 12KB of flash memory, which provides ample space for complex application code and ensures long-term reliability with its high endurance.
  • RAM: With 1KB of RAM, this DSC allows for efficient data handling and manipulation, crucial for real-time processing applications.
  • Advanced Peripherals: It includes a variety of peripherals such as a Quadrature Encoder Interface (QEI), Pulse Width Modulation (PWM) outputs, and analog-to-digital converters (ADCs), which are essential for control applications.
  • Communication Interfaces: The device supports multiple communication protocols, including SPI, I2C, and UART, enabling easy integration with other system components and facilitating communication with external devices.
  • Robust Design: The DSPIC30F2011-20E/SO is available in a 28-pin SOIC package, which is known for its compact footprint and durability, making it suitable for space-constrained applications.

Applications

This DSC is ideal for a variety of applications that require a mix of control and signal processing functionalities. Its robust set of features makes it particularly well-suited for:

  • Automotive and transportation systems
  • Industrial control and automation
  • Motor control (BLDC, PMSM, Stepper, and ACIM)
  • Power supply and conversion
  • Intelligent sensing and monitoring systems

Why Choose the DSPIC30F2011-20E/SO?

Engineers and designers looking for a reliable, high-performance DSC will find the DSPIC30F2011-20E/SO to be an excellent choice. Its combination of DSP and microcontroller capabilities, along with its robust set of peripherals and communication interfaces, make it a versatile and powerful component for advanced control applications. The support and reliability offered by Microchip Technology further ensure that this DSC will meet the most demanding requirements of modern electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess