EN
  • EN
  • DE

TPS77633QPWREP

Part No TPS77633QPWREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708100-TPS77633QPWREP
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77633QPWREP CAD Model

Description

The TPS77633QPWREP is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous standards of military and space applications. This particular model is part of TI's enhanced product (EP) portfolio, which means it has been subjected to additional qualification testing to ensure reliability in extreme environments.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a stable supply.
  • Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Current Capacity: The TPS77633QPWREP can deliver up to 500mA of output current, making it suitable for a wide range of applications.
  • Thermal Performance: Enhanced thermal performance allows the device to operate reliably over a wide temperature range, which is critical in harsh environments.
  • Load and Line Regulation: Excellent load and line regulation ensure stable output despite variations in input voltage or load, providing consistent performance.

Applications

This voltage regulator is ideal for use in systems where high reliability is paramount, such as:

  • Satellite and space systems
  • Military equipment
  • Avionics
  • Medical devices
  • High-reliability industrial applications

Quality and Reliability

The TPS77633QPWREP is designed to meet or exceed the requirements of the defense and aerospace industries. It comes in a hermetically sealed package that provides additional protection against harsh environmental conditions. The device also includes built-in protection features such as over-current protection and thermal shutdown to ensure long-term reliability.

With Texas Instruments' commitment to quality, the TPS77633QPWREP is manufactured to the highest standards, ensuring that it can withstand the demands of the most critical applications. For designers and engineers looking for a dependable power solution, the TPS77633QPWREP is an excellent choice.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $1.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess