EN
  • EN
  • DE
  • IT

TPSA105K035R3000

Part No TPSA105K035R3000
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 1UF 10% 35V 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 1μF
Tolerance ±10%
Voltage - Rated 35V
Type Molded
ESR (Equivalent Series Resistance) 3Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 1206
Parts Dimension 3.20mm x 1.60mm
Height - Seated (Maximum) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708150-TPSA105K035R3000
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPSA105K035R3000 CAD Model

Description

The AVX Corporation 708150-TPSA105K035R3000 is a high-quality molded capacitor that is widely used in the electronic industry.

  • Manufacturer: AVX Corporation
  • Capacitance: 1µF
  • Voltage Rating: 35V
  • Tolerance: ±10%
  • Dielectric Material: General-purpose
  • Applications: Power supplies, decoupling circuits, and filtering circuits
  • Package: Reel
  • Pieces per Package: 1

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2917
Lowest to $9.3269
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.4473
Vishay
CAP TANT 33UF 10V 20% 0805
Need more? Email Us
Vishay
Lowest to $0.8356
Vishay
CAP TANT 220UF 4V 20% 2312
Lowest to $6.1032
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us
Vishay
CAP TANT 22UF 25V 20% 2917
Lowest to $0.4596
Vishay
CAP TANT 15UF 16V 20% 2312
Need more? Email Us
Vishay
CAP TANT 2.2UF 50V 20% 2917
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3888 $56.3760
355+ $0.3190 $113.2450
545+ $0.3090 $168.4050
750+ $0.2990 $224.2500
970+ $0.2891 $280.4270
1,300+ $0.2592 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,337 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess