EN
  • EN
  • DE

TPS389033DSER

Part No TPS389033DSER
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Low Quiescent Current, 1% Accurate Supervisor with Programmable Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN
Supplier Device Package 6-WSON (1.5x1.5)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810357-TPS389033DSER
Ultra Librarian 3D Model Ultra Librarian TPS389033DSER CAD Model

Description

The TPS389033DSER from Texas Instruments is a highly precise voltage supervisor designed to ensure reliable operation and system protection in a variety of applications. This compact, single-channel voltage supervisor is part of Texas Instruments' portfolio of supervisory circuits that monitor power supply voltages in digital systems. It is an essential component for systems that require a high degree of stability and accuracy in voltage monitoring.

Key Features:

  • High Accuracy: The TPS389033DSER offers a threshold voltage accuracy of ±0.75% at 25°C, which ensures precise monitoring and reliable system performance.
  • Low Power Consumption: With a quiescent current of only 1.5 µA, this voltage supervisor is optimized for battery-powered and low-power applications.
  • Adjustable Threshold Voltage: The device features an adjustable threshold voltage that allows users to tailor the voltage monitoring to suit specific system requirements.
  • Manual Reset Input: A manual reset input provides an additional layer of system control, allowing users to manually trigger a system reset when necessary.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by ensuring that the system operates as expected and can recover from fault conditions.
  • Small Form Factor: The TPS389033DSER comes in a compact, 6-pin WSON package, making it suitable for space-constrained applications.

Applications:

The TPS389033DSER is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA system monitoring
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunication systems
  • Medical equipment

Product Specifications:

Parameter Value Package Type 6-pin WSON Threshold Voltage Accuracy ±0.75% (at 25°C) Operating Temperature Range -40°C to +125°C Supply Current 1.5 µA

For systems that demand the highest level of voltage supervision and system reliability, the TPS389033DSER from Texas Instruments is an ideal choice. Its precision, low power consumption, and small footprint make it a highly attractive solution for a multitude of electronic applications.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3170 $52.6800
95+ $1.0806 $102.6570
145+ $1.0469 $151.8005
200+ $1.0131 $202.6200
260+ $0.9793 $254.6180
345+ $0.8780 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,409 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess