EN
  • EN
  • DE

VCC1-B3F-12M0000000

Part No VCC1-B3F-12M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316175-VCC1-B3F-12M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3F-12M0000000 CAD Model

Description

Introducing the VCC1-B3F-12M0000000 Crystal Oscillator from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the VCC1-B3F-12M0000000, a high-precision, low-jitter crystal oscillator designed to meet the demanding needs of today's electronics. This oscillator is part of Microchip's extensive range of frequency control products, offering a reliable timing solution for a variety of applications.

Key Features

  • Frequency: The VCC1-B3F-12M0000000 boasts a stable frequency of 12 MHz, making it suitable for applications requiring precise timing such as telecommunications, networking, and digital equipment.
  • Supply Voltage: Operating at a nominal supply voltage of 3.3V, this oscillator ensures compatibility with a wide range of devices while maintaining energy efficiency.
  • Form Factor: Housed in a compact, surface-mount package, the VCC1-B3F-12M0000000 is designed for space-constrained applications, providing a minimal footprint on the PCB.
  • Temperature Stability: With a built-in temperature compensation mechanism, the oscillator maintains its performance across a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Phase Noise: The device exhibits low phase noise, which is critical for applications where signal integrity and high performance are paramount.

Applications

The VCC1-B3F-12M0000000 is engineered to support a multitude of applications, including but not limited to:

  • High-speed digital interfaces
  • Wireless communication systems
  • GPS and navigation devices
  • Industrial and medical electronics
  • Data acquisition systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The VCC1-B3F-12M0000000 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of modern electronic systems. With Microchip's reputation for excellence, customers can trust this crystal oscillator to provide a stable, accurate timing solution for their critical applications.

Whether you're designing a sophisticated communication system or a high-performance computing platform, the VCC1-B3F-12M0000000 from Microchip Technology is an excellent choice for your timing requirements, offering unmatched precision and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess