EN
  • EN
  • DE

TPS3850H30QDRCRQ1

Part No TPS3850H30QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937278-TPS3850H30QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850H30QDRCRQ1 CAD Model

Description

The TPS3850H30QDRCRQ1 from Texas Instruments is a sophisticated, automotive-grade precision voltage supervisor designed to ensure the reliability and stability of automotive systems. This integrated circuit combines a precision voltage supervisor with a programmable window watchdog timer, providing a high level of system protection.

Key Features

  • High Accuracy: Features a tight 0.8% threshold voltage accuracy over the full temperature range, ensuring precise monitoring of system voltages.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.5V to 6.5V, making it versatile for monitoring various supply voltages in automotive applications.
  • Programmable Window Watchdog Timer: The watchdog timer is fully programmable through an external capacitor, which allows for flexible timing adjustments to cater to specific system requirements.
  • Adjustable Thresholds: The voltage thresholds are adjustable through external resistors, offering customization for different system needs.
  • Robust Protection Features: Includes overvoltage and undervoltage lockout, manual reset, and power-on reset capabilities to enhance system safety and reliability.
  • Automotive Qualified: Designed to meet the rigorous standards of the automotive industry, ensuring performance under extreme conditions.

Applications

The TPS3850H30QDRCRQ1 is ideal for a variety of automotive applications where voltage monitoring and system reliability are critical. It is commonly used in engine control units, transmission control modules, powertrain systems, infotainment systems, and advanced driver-assistance systems (ADAS).

Package and Availability

This device is offered in a compact, 10-pin WSON package with a wettable flank, which facilitates optical inspection of solder joints, enhancing manufacturability. The TPS3850H30QDRCRQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

By integrating the TPS3850H30QDRCRQ1 into automotive systems, manufacturers can significantly improve the safety, performance, and reliability of their vehicles, ensuring compliance with stringent automotive standards.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3116 $51.7392
29+ $3.5377 $102.5933
44+ $3.4271 $150.7924
61+ $3.3166 $202.3126
78+ $3.2060 $250.0680
105+ $2.8744 $301.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess