EN
  • EN
  • DE

TPS3847108DBVR

Part No TPS3847108DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 10.8V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 4.5ms Typical
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3847108
Other Names 296-50085-1,296-50085-2,296-50085-6,TEXTISTPS3847108DBVR,TPS3847108DBVR,2156-TPS3847108DBVR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250930-TPS3847108DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3847108DBVR CAD Model

Description

Product Overview: TPS3847108DBVR from Texas Instruments

The TPS3847108DBVR is a cutting-edge voltage supervisor designed by Texas Instruments to ensure the reliability and stability of electronic systems. This compact device is an essential component for monitoring the power supply voltages in digital systems, providing a crucial safeguard against power fluctuations that can lead to system failures.

Key Features

  • Voltage Threshold Accuracy: The TPS3847108DBVR offers a high degree of precision with a threshold accuracy of ±1%, ensuring accurate monitoring and control of the system voltage levels.
  • Low Quiescent Current: With a typical quiescent current of just 1.5 μA, this device is optimized for power-sensitive applications, contributing to the overall energy efficiency of the system it is monitoring.
  • Reset Time Delay: It features a programmable time delay for the reset signal, providing designers with the flexibility to tailor the reset timing to the specific needs of their application.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 1.5 V to 6.5 V, making it suitable for a variety of digital systems with different power requirements.
  • Temperature Range: The operational temperature range of -40°C to +125°C allows the TPS3847108DBVR to function reliably in a wide range of environmental conditions.

Applications

The TPS3847108DBVR is versatile and can be used in numerous applications, including but not limited to, microprocessor or microcontroller-based systems, portable and battery-powered equipment, and industrial controls. Its ability to provide a reliable reset signal makes it an ideal choice for systems that require a high level of operational stability and protection against power supply anomalies.

Package and Availability

This voltage supervisor is available in a compact 6-pin SOT-23 package, denoted by the DBVR suffix, which is well-suited for space-constrained applications. The small footprint allows for easy integration into system designs without sacrificing performance or functionality. Texas Instruments ensures availability and support for the TPS3847108DBVR, making it a reliable choice for both new designs and existing systems requiring an upgrade in voltage supervision capabilities.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9138 $57.4140
65+ $1.5703 $102.0695
100+ $1.5213 $152.1300
140+ $1.4722 $206.1080
180+ $1.4231 $256.1580
240+ $1.2759 $306.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess