EN
  • EN
  • DE

MAX1582ETC+TS

Part No MAX1582ETC+TS
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311012-MAX1582ETC+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1582ETC+TS CAD Model

Description

The MAX1582ETC+TS from Maxim Integrated is a high-efficiency, variable-output, step-up converter designed for driving white LEDs. This advanced power solution is ideal for portable devices where extended battery life is critical. With its adjustable output voltage and high efficiency, the MAX1582ETC+TS is perfect for applications such as backlighting in handheld devices, including mobile phones, PDAs, and other devices that require a bright, uniform display.

Key Features

  • High Efficiency: The device offers up to 92% efficiency, which minimizes power loss and heat generation, thereby extending battery life for portable applications.
  • Adjustable Output: Users can adjust the output voltage to match the requirements of the specific LED configuration, providing flexibility and optimization for various designs.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode simplifies the circuit and reduces external component count, which saves board space and cost.
  • Low Input Voltage: The device operates from input voltages as low as 2.6V, making it suitable for single-cell lithium-ion battery-powered applications.
  • Thermal Shutdown Protection: The MAX1582ETC+TS features thermal shutdown protection, which prevents damage from overheating.

Applications

  • White LED Backlighting
  • PDAs and Smartphones
  • Portable Media Players
  • Handheld Computers
  • Other Battery-Powered Devices

Technical Specifications

Parameter Value
Input Voltage 2.6V to 5.5V
Output Voltage Adjustable
Efficiency Up to 92%
Package TQFN-12

The MAX1582ETC+TS is available in a compact TQFN-12 package, which is ideal for space-constrained applications. With its robust design and feature set, this step-up converter from Maxim Integrated is a reliable choice for designers looking to enhance the performance and efficiency of their portable device's LED backlighting system.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0794 $68.1588
5+ $27.9626 $139.8130
7+ $27.0894 $189.6258
9+ $26.2150 $235.9350
12+ $25.3407 $304.0884
16+ $22.7200 $363.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess