EN
  • EN
  • DE

TPS3825-50QDBVRQ1

Part No TPS3825-50QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055567-TPS3825-50QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3825-50QDBVRQ1 CAD Model

Description

TPS3825-50QDBVRQ1 - Texas Instruments Voltage Supervisor

The TPS3825-50QDBVRQ1 is a highly reliable voltage supervisor component manufactured by Texas Instruments, designed to ensure the stability and proper functionality of automotive and industrial electronic systems. This device is particularly crafted to monitor the system voltage and provide a reset signal to microprocessors (MPUs) and microcontrollers (MCUs) to initiate a system reset whenever necessary.

Featuring a fixed-sense threshold voltage of 5V, the TPS3825-50QDBVRQ1 is an ideal solution for systems that operate on standard 5V power rails. It comes in a compact SOT-23-5 package, which is space-efficient and suitable for high-density circuit boards commonly found in modern electronic assemblies.

With its built-in watchdog timer, the TPS3825-50QDBVRQ1 enhances system reliability by periodically checking for software anomalies and system malfunctions. If the watchdog timer is not refreshed within a preset time frame, the device will generate a reset signal to help the system recover from a potential fault condition. This feature is critical in applications where consistent operation is paramount.

The device also boasts a wide supply voltage range, making it versatile for various automotive and industrial applications. Its low power consumption ensures minimal impact on the overall energy efficiency of the system it is protecting.

Key features of the TPS3825-50QDBVRQ1 include:

  • Fixed voltage threshold set at 5V
  • Watchdog timer for system integrity checks
  • Manual reset (MR) input
  • Low supply current
  • Wide operating temperature range suitable for harsh environments
  • Automotive-grade quality and reliability
  • Compact SOT-23-5 package

This voltage supervisor is designed to meet the stringent requirements of the automotive industry, complying with the Q1 standard, which is a testament to its robustness and suitability for safety-critical applications. Whether it's used in engine control units, infotainment systems, or other automotive subsystems, the TPS3825-50QDBVRQ1 ensures that electronic components operate within their intended voltage parameters, thus safeguarding the system's integrity and performance.

Overall, the TPS3825-50QDBVRQ1 from Texas Instruments is a crucial component for any design engineer looking to enhance system reliability through effective voltage supervision.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5243 $50.4860
49+ $2.0713 $101.4937
75+ $2.0065 $150.4875
103+ $1.9418 $200.0054
134+ $1.8771 $251.5314
179+ $1.6829 $301.2391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess