EN
  • EN
  • DE

TPS3820-50DBVR

Part No TPS3820-50DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 15 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081642-TPS3820-50DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3820-50DBVR CAD Model

Description

Product Overview: TPS3820-50DBVR by Texas Instruments

The TPS3820-50DBVR is a high-quality supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This microcircuit is specifically engineered to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With its precision voltage monitoring and low power consumption, it is an ideal choice for a variety of applications, including portable and battery-powered electronics.

Key Features:

  • Voltage Supervisor: The TPS3820-50DBVR offers a fixed-sense threshold voltage of 5V, which makes it suitable for monitoring 5V power supplies.
  • Power-On Reset Generator: This device ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
  • Manual Reset Input: A manual reset input is provided, allowing the user to initiate a system reset with an external push-button or logic signal.
  • Low Supply Current: With a typical supply current of only 15 µA, the TPS3820-50DBVR is optimized for low-power operations, making it an excellent choice for power-sensitive applications.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, which ensures reliable performance across various environmental conditions.
  • Small Form Factor: The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Wireless Communications Systems
  • Notebook/Desktop Computers
  • Network Servers
  • Medical Equipment

The TPS3820-50DBVR supervisory circuit is an essential component that offers reliability and stability in system monitoring. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the most demanding applications. Whether it's for consumer electronics, industrial systems, or critical medical devices, the TPS3820-50DBVR provides the necessary supervision to maintain the integrity and proper functioning of your electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5654 $50.8860
220+ $0.4639 $102.0580
335+ $0.4494 $150.5490
460+ $0.4349 $200.0540
595+ $0.4204 $250.1380
800+ $0.3770 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess