The TPS3808GO9DBVR is a high-precision programmable delay supervisor from Texas Instruments, designed to provide reliable monitoring for microprocessor (µP), microcontroller (MCU), and FPGA power systems. This compact device is an essential component for systems that require precise voltage supervision and timed power-up sequences.
Key Features
- Voltage Supervision: The TPS3808GO9DBVR offers a programmable threshold voltage with high accuracy, ensuring that your system operates within safe voltage levels at all times.
- Programmable Delay: Users can set the delay time for the reset signal, allowing for flexible and precise control over the power-up sequence of the system components.
- Low Power Consumption: With a quiescent current of just 2.5 µA, this supervisor is an energy-efficient choice for battery-powered and energy-sensitive applications.
- Manual Reset: The device includes a manual reset input, providing an additional layer of control for system resets.
- Small Form Factor: Housed in a tiny 6-pin SOT-23 package, the TPS3808GO9DBVR is ideal for space-constrained applications.
Applications
The versatility of the TPS3808GO9DBVR makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Industrial control systems
- Automotive electronics
- Networking equipment
- FPGAs and digital systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
1.7V to 6.5V |
| Threshold Voltage Accuracy |
±0.5% |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOT-23-6 |
With its precise monitoring capabilities and programmable features, the TPS3808GO9DBVR is a reliable choice for safeguarding your critical power systems against undervoltage conditions and ensuring smooth operation.