EN
  • EN
  • DE

TPS3808G30DRVT

Part No TPS3808G30DRVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROG-DELAY SUPERVISOR 3V 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.79V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1111719-TPS3808G30DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G30DRVT CAD Model

Description

Product Overview: TPS3808G30DRVT from Texas Instruments

The TPS3808G30DRVT is a high-precision programmable delay supervisor from Texas Instruments (TI), designed to monitor voltage supply levels and system health in a wide range of electronic applications. This device is particularly suitable for microprocessor, microcontroller, and FPGA-based systems that require precise voltage monitoring to ensure reliable operation.

Key Features

  • Voltage Supervision: The TPS3808G30DRVT provides a fixed-sense threshold voltage of 3.0V, allowing for accurate monitoring of supply voltages just above the common 2.5V and 3.3V rails.
  • Programmable Delay: It comes with an adjustable time delay feature, which can be set using an external capacitor. This allows designers to customize the reset delay time according to system requirements, providing flexibility in managing power-up sequences and fault response times.
  • Low Quiescent Current: The device boasts a low quiescent current of typically 3.0 µA, making it an energy-efficient choice for battery-powered and low-power applications.
  • Manual Reset Input: A manual reset input is available, providing a simple method for triggering a system reset manually, which can be essential for debugging and system maintenance.
  • Power-On Reset Generator: The built-in power-on reset generator ensures a reliable start-up for processors by holding them in reset during power-up.

Robust Protection

The TPS3808G30DRVT incorporates a range of protective features designed to safeguard electronic systems from voltage anomalies. These include overvoltage and undervoltage lockout (UVLO), which ensures that the device operates only within specified voltage limits, protecting sensitive components from potential damage.

Package and Temperature Range

Encased in a small 6-pin SOT-23 package, the TPS3808G30DRVT minimizes the footprint on printed circuit boards, providing a space-saving solution for compact designs. It also operates over an industrial temperature range of -40°C to +125°C, ensuring stability and performance in harsh environments.

Applications

With its precision voltage monitoring and programmable features, the TPS3808G30DRVT is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Computing and storage systems
  • Industrial controls and automation

In conclusion, the TPS3808G30DRVT from Texas Instruments is a versatile and reliable solution for systems that require meticulous voltage supervision and flexible delay management to ensure optimal performance and protection.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2771 $51.0840
100+ $1.0479 $104.7900
150+ $1.0152 $152.2800
205+ $0.9824 $201.3920
265+ $0.9497 $251.6705
355+ $0.8514 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess