EN
  • EN
  • DE

TPS3806I33DBVRG4

Part No TPS3806I33DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DUAL VOLT DETECTOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 3V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055552-TPS3806I33DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3806I33DBVRG4 CAD Model

Description

TPS3806I33DBVRG4 Voltage Detector by Texas Instruments

The TPS3806I33DBVRG4 is a high-precision voltage detector designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored for systems that require an accurate monitoring solution for their power supplies, ensuring reliability and stability in various applications.

Key Features

  • Supply Voltage Range: The device supports a wide supply voltage range, typically from 1.7V to 6.5V, making it versatile for different circuit configurations.
  • Dual Voltage Supervision: It includes two voltage detectors, which allow for simultaneous monitoring of two different voltage levels, enhancing system reliability.
  • High Accuracy: The TPS3806I33DBVRG4 boasts a precision threshold accuracy of ±1.5% at room temperature, ensuring precise voltage monitoring.
  • Low Power Consumption: With a quiescent current of only 6.5 µA, the device is optimized for power-sensitive applications.
  • Reset Time Delay: It offers a programmable time delay for the reset output, which can be set by an external capacitor.
  • Temperature Range: The device is operational over a wide temperature range, from -40°C to +85°C, suitable for industrial environments.
  • Packaging: It comes in a compact SOT-23-6 package, ideal for space-constrained applications.

Applications

  • Battery-Powered Equipment
  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Industrial Control Systems
  • Notebook Computers
  • Data Storage Systems

The TPS3806I33DBVRG4 integrates seamlessly into various electronic systems, providing a critical layer of protection against under-voltage conditions. Its dual monitoring capability allows for increased system safety, while the low power consumption and high accuracy make it an excellent choice for battery-operated and energy-efficient devices. Whether it's for consumer electronics, industrial machinery, or computing applications, this voltage detector from Texas Instruments stands as a reliable component for power management solutions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the TPS3806I33DBVRG4 datasheet.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7878 $51.2070
140+ $0.7380 $103.3200
215+ $0.7131 $153.3165
305+ $0.6632 $202.2760
395+ $0.6383 $252.1285
490+ $0.6133 $300.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess