EN
  • EN
  • DE

TPS3780BDRYT

Part No TPS3780BDRYT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2CH LOP 6USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1111683-TPS3780BDRYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3780BDRYT CAD Model

Description

The TPS3780BDRYT from Texas Instruments is a highly sophisticated, quadruple voltage detector designed for systems that require multi-voltage monitoring with high accuracy. This integrated circuit is a vital component in ensuring the stability and reliability of electronic systems, particularly in applications where power supply integrity is crucial.

Key Features

  • Voltage Monitoring: The TPS3780BDRYT can monitor four different voltage rails simultaneously, making it an excellent choice for complex systems with multiple power domains.
  • Adjustable Thresholds: Each of the four detectors has programmable threshold voltages, allowing for precision monitoring tailored to specific system requirements.
  • Low Quiescent Current: With a low quiescent current, the device is suitable for power-sensitive applications, contributing to overall system power efficiency.
  • High Accuracy: The device offers high threshold accuracy, ensuring reliable voltage monitoring and protection for your system.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Output Configuration: The open-drain outputs provide flexibility, allowing the device to interface with a variety of logic levels and to be connected to other devices or systems for further processing or signaling.

Applications

The TPS3780BDRYT is particularly well-suited for a range of applications, including:

  • Server and Telecom Infrastructure
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment
  • Portable and Battery-Powered Electronics

Product Specifications

Manufactured with Texas Instruments' commitment to quality, the TPS3780BDRYT is available in a compact, surface-mount package and is characterized for operation from -40°C to 125°C, making it reliable in a wide range of environmental conditions. Its robust design ensures that it meets the stringent requirements of industrial and commercial applications.

Conclusion

With its combination of features, the TPS3780BDRYT from Texas Instruments is a versatile and reliable choice for engineers looking to incorporate voltage monitoring and protection in their designs. Its programmability, accuracy, and low power consumption make it an indispensable component in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8552 $55.6560
70+ $1.5223 $106.5610
105+ $1.4747 $154.8435
145+ $1.4271 $206.9295
185+ $1.3796 $255.2260
245+ $1.2368 $303.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess