EN
  • EN
  • DE

TPS3707-30DR

Part No TPS3707-30DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.63V PROCESSOR MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033826-TPS3707-30DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3707-30DR CAD Model

Description

TPS3707-30DR: A High-Precision Supply Voltage Supervisor

The TPS3707-30DR, manufactured by the renowned Texas Instruments, is a state-of-the-art supply voltage supervisor that ensures reliable system performance by monitoring the supply voltage. Designed with precision in mind, this device is crucial for applications that require a high level of operational stability and accuracy.

This voltage supervisor comes in a small-form-factor SOIC package, making it an excellent choice for space-constrained applications. The TPS3707-30DR features a fixed-sense threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supply rails. Its low threshold voltage accuracy, at approximately 0.5%, is particularly beneficial for systems that cannot tolerate significant deviations from the nominal voltage.

One of the key features of the TPS3707-30DR is its low quiescent current, which is essential for power-sensitive designs. This ensures that the device does not significantly contribute to the overall power consumption of the system it is monitoring. Additionally, the device offers a built-in delay feature, allowing designers to set a specific time before the supervisor activates its output, preventing false triggering due to transient voltage fluctuations.

The supervisor's output configuration is open-drain, which provides flexibility in interfacing with other components in the system. It can be used to drive an external transistor or an LED, for instance, to indicate the status of the power supply. The TPS3707-30DR is capable of operating over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in various environmental conditions.

With its high accuracy, low power consumption, and operational reliability, the TPS3707-30DR is an excellent choice for a variety of applications, including but not limited to, portable electronics, industrial control systems, and automotive electronics. Texas Instruments' commitment to quality and performance is evident in the TPS3707-30DR, making it a go-to solution for designers looking to enhance their system's power management capabilities.

Overall, the TPS3707-30DR is a versatile and dependable component that adds a layer of protection to any power-sensitive electronic system, ensuring that it operates within its intended voltage parameters.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4337 $53.2044
28+ $3.6379 $101.8612
43+ $3.5242 $151.5406
59+ $3.4106 $201.2254
76+ $3.2969 $250.5644
102+ $2.9558 $301.4916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess