The TPS3703A4085DSERQ1 is a high-precision voltage detector and supervisory circuit designed by Texas Instruments to ensure reliable operation and system integrity. This advanced component is optimized for automotive and industrial applications, where maintaining accurate voltage thresholds is critical for the proper functioning of electronic systems.
Key Features
- Wide Supply Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications.
- High Accuracy: With its precision voltage threshold detection, the TPS3703A4085DSERQ1 ensures systems operate within their designated voltage ranges, enhancing safety and reliability.
- Low Quiescent Current: Designed for energy efficiency, the device consumes minimal power, which is essential for battery-powered applications.
- Adjustable Thresholds: Users can set precise voltage thresholds according to their specific application requirements, providing flexibility and customization.
- Robust Protection Features: The component includes built-in features to protect against overvoltage, undervoltage, and other fault conditions, safeguarding electronic systems from potential damage.
Applications
The TPS3703A4085DSERQ1 is ideal for a range of applications, particularly in the automotive sector where it can be used in powertrain systems, body control modules, and infotainment systems. It is also well-suited for industrial applications, including factory automation, process control, and safety systems where precision and reliability are paramount.
Quality and Reliability
As an automotive-qualified product, the TPS3703A4085DSERQ1 meets the stringent quality standards of the automotive industry, including AEC-Q100 certification. Its robust design ensures performance in harsh environments, making it a reliable choice for mission-critical applications.
Technical Specifications
- Supply Voltage Range: 1.5 V to 6.5 V
- Threshold Voltage Accuracy: ±0.5%
- Operating Temperature Range: -40°C to +125°C
- Package: 6-pin WSON
Overall, the TPS3703A4085DSERQ1 from Texas Instruments represents a sophisticated solution for voltage monitoring and system supervision, ensuring that electronic systems remain operational and secure across a wide range of conditions.