EN
  • EN
  • DE

TPS3700QDSERQ1

Part No TPS3700QDSERQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TPS3710-Q1 WIDE VIN VOLTAGE DETE / Comparator Window Open Drain 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Window
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Quiescent (Max) 11µA
Hysteresis 5.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WFDFN
Mounting SMD (SMT)
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3700
Other Names 2156-TPS3700QDSERQ1,296-51911-6,TEXTISTPS3700QDSERQ1,296-51911-1,TPS3700QDSERQ1,296-51911-2
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260330-TPS3700QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3700QDSERQ1 CAD Model

Description

Overview of Texas Instruments TPS3700QDSERQ1

The TPS3700QDSERQ1 is a high-precision window voltage detector designed by Texas Instruments (TI) to cater to the demanding requirements of automotive and industrial applications. This advanced monitoring IC is engineered to ensure that supply voltages remain within specified thresholds, providing reliable system protection and performance optimization.

Key Features

  • Wide Supply Voltage Range: The TPS3700QDSERQ1 operates over a broad supply voltage range of 1.8 V to 18 V, making it versatile for various system voltages.
  • Dual Window Comparator: It features two independent window comparators that allow users to monitor two different voltage levels, ensuring both under-voltage and over-voltage conditions are checked.
  • High Accuracy: With a precision threshold accuracy of 1% over the temperature range, it provides reliable voltage monitoring crucial for sensitive electronic systems.
  • Adjustable Thresholds: Threshold voltages can be set using external resistive dividers, offering flexibility to adapt to specific application requirements.
  • Qualified for Automotive Applications: As a Q1 device, the TPS3700QDSERQ1 is AEC-Q100 qualified, making it suitable for automotive environments where extreme temperature and reliability are non-negotiable.

Applications

The TPS3700QDSERQ1 is ideal for a range of applications, particularly where accurate voltage monitoring is critical. It is commonly used in:

  • Automotive systems such as Engine Control Units (ECUs) and Advanced Driver Assistance Systems (ADAS)
  • Industrial equipment requiring precise voltage supervision
  • Power supply monitoring in servers and telecom infrastructure
  • Battery-powered devices where power levels must be carefully managed

Package and Reliability

Enclosed in a compact 6-pin WSON package, the TPS3700QDSERQ1 is designed to occupy minimal space on a printed circuit board (PCB), addressing the space constraints of modern electronic designs. It also features over-temperature and over-current protection, enhancing the reliability and longevity of the applications it serves.

With its combination of precision, flexibility, and robustness, the TPS3700QDSERQ1 from Texas Instruments stands out as a high-quality component for any design requiring stringent voltage monitoring.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4353 $53.2236
28+ $3.6392 $101.8976
43+ $3.5255 $151.5965
59+ $3.4118 $201.2962
76+ $3.2980 $250.6480
102+ $2.9569 $301.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess