EN
  • EN
  • DE

TPS3431SQDRBRQ1

Part No TPS3431SQDRBRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Watchdog Circuit
Voltage - Supply 1.8V ~ 6.5V
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Mounting Type Surface Mount, Wettable Flank
Base Product Number TPS3431
Other Names TPS3431SQDRBRQ1,296-51910-2,296-51910-1,296-51910-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265313-TPS3431SQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3431SQDRBRQ1 CAD Model

Description

The TPS3431SQDRBRQ1 is a cutting-edge supervisory circuit designed and manufactured by Texas Instruments (TI), tailored specifically for automotive applications. This device is crucial for monitoring the system voltage in electronic control units (ECUs) found in modern vehicles.

Key Features

  • Voltage Supervision: The TPS3431SQDRBRQ1 provides precise voltage supervision, ensuring that the system operates within the designated voltage thresholds, thus safeguarding sensitive automotive electronics against voltage anomalies.
  • Adjustable Timing: It includes an adjustable watchdog timer that can be configured for different timeout periods, allowing for a flexible response to system errors or hang-ups.
  • Wide Operating Temperature Range: Designed to withstand harsh automotive environments, it operates efficiently across a wide temperature range, making it reliable under various climatic conditions.
  • Power-On Reset (POR) Function: The device incorporates a POR feature which ensures that the system microcontroller or processor starts up correctly upon power-up.
  • High Accuracy: With its high accuracy threshold levels, the TPS3431SQDRBRQ1 ensures reliable operation and prevents false triggering that could lead to unnecessary system resets.

Applications

The TPS3431SQDRBRQ1 is ideal for a multitude of automotive applications including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems

Quality and Reliability

As with all Texas Instruments products, the TPS3431SQDRBRQ1 is designed to meet the rigorous standards of the automotive industry. It is qualified for use in automotive applications in accordance with the AEC-Q100 standards, which test for quality and reliability under extreme conditions.

Package and Availability

The device comes in a compact, surface-mount package, which allows for efficient use of board space in space-constrained automotive environments. Check with Texas Instruments or authorized distributors for availability and ordering information.

With its robust feature set and adherence to stringent automotive quality standards, the TPS3431SQDRBRQ1 from Texas Instruments is an indispensable component for ensuring the reliability and performance of automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6326 $57.1410
75+ $1.3396 $100.4700
120+ $1.2977 $155.7240
160+ $1.2559 $200.9440
210+ $1.2140 $254.9400
280+ $1.0884 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,149 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess