EN
  • EN
  • DE

TPS3125L30DBVTG4

Part No TPS3125L30DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111608-TPS3125L30DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125L30DBVTG4 CAD Model

Description

Overview of TPS3125L30DBVTG4

The TPS3125L30DBVTG4 is a highly reliable, low-power voltage supervisor designed by Texas Instruments to ensure proper system functionality during power-up, power-down, or brown-out conditions. This device is particularly well-suited for battery-powered electronics, microcontrollers, and other systems where power management is critical.

Key Features

  • Voltage Monitoring: The TPS3125L30DBVTG4 monitors the supply voltage and maintains a reset signal until the system voltage reaches the precise threshold level of 3.0V, ensuring stable system operation.
  • Low Power Consumption: With its low power design, this supervisor IC is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Manual Reset Input: This feature allows a manual reset to be triggered, providing additional control over the reset functionality.
  • High Accuracy: The device offers a high threshold accuracy of ±1.5%, which is critical for applications requiring precise voltage monitoring.
  • Watchdog Timer: An integrated watchdog timer ensures that the system microcontroller is operating correctly, and can trigger a system reset if necessary.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The TPS3125L30DBVTG4 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Intelligent instruments
  • Industrial controls
  • Consumer electronics

Package and Quality

The device comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Additionally, Texas Instruments' commitment to quality ensures that the TPS3125L30DBVTG4 meets the stringent requirements of the industry, providing reliable performance for critical system monitoring tasks.

In conclusion, the TPS3125L30DBVTG4 from Texas Instruments is a sophisticated, low-power voltage supervisor IC that offers a robust feature set for maintaining system integrity under various power conditions. Its precision, efficiency, and versatility make it an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess