EN
  • EN
  • DE

TPS2818DBVR

Part No TPS2818DBVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 2A 1-OUT High Speed Inv 5-Pin SOT-23 T/R / IC INVERTING FET DRVR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033780-TPS2818DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2818
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2818DBVR CAD Model

Description

The TPS2818DBVR is a high-performance, single-channel, non-inverting gate driver designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient device is housed in a SOT-23-6 package, making it an ideal choice for space-constrained applications.

Key Features

  • Fast Switching: The TPS2818DBVR is capable of delivering fast switching speeds, which is essential for reducing transition losses and improving overall system efficiency in power circuits.
  • High Peak Output Current: With a peak output current of 2A, this gate driver can efficiently drive a wide range of MOSFETs and IGBTs, ensuring robust performance for a variety of applications.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, providing flexibility in various circuit designs and compatibility with different logic levels.
  • Robust Protection Features: The TPS2818DBVR includes under-voltage lockout (UVLO) protection to ensure that the gate driver operates only when the supply voltage is sufficient, thereby protecting the power device from malfunctioning.
  • Industry-Standard Package: The SOT-23-6 package is widely used in the industry, ensuring easy integration into existing designs and compatibility with standard PCB manufacturing processes.

Applications

The TPS2818DBVR is versatile and can be used in a diverse range of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Solar Inverters
  • Automotive Systems
  • Industrial Automation

Conclusion

With its fast switching capabilities, high peak output current, and a wide operating voltage range, the TPS2818DBVR from Texas Instruments stands out as a reliable and efficient solution for driving power MOSFETs and IGBTs. The inclusion of protection features and the use of a standard package further enhance its suitability for a wide array of power management applications. Designers looking for a robust gate driver in a compact form factor will find the TPS2818DBVR to be an excellent choice.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9094 $57.2820
65+ $1.5667 $101.8355
100+ $1.5178 $151.7800
140+ $1.4688 $205.6320
180+ $1.4199 $255.5820
240+ $1.2730 $305.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess