Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1447930-KF552C40BB-32
Manufacturer Kingston
Ultra Librarian 3D Model Ultra Librarian KF552C40BB-32 CAD Model

Description

The KF552C40BB-32 is a high-performance DDR5 RAM module designed by Kingston, a leading manufacturer of memory products. This 32GB module operates at a speed of 5200MHz, offering exceptional bandwidth and reduced latency for demanding applications and games. Crafted for compatibility with 288-pin slots, it fits a wide range of modern desktops. Its UDIMM (Unbuffered DIMM) form factor and dual-rank (2Rx8) configuration ensure seamless operation and improved data integrity. The FURY Beast series is engineered for enthusiasts and gamers who demand superior performance and reliability from their system's memory. With its elegant design, it not only elevates the aesthetic of any build but also provides a solid foundation for overclocking and intensive computing tasks.

You May Also Be Interested in

SpecTek
PC133 16Mx64-75
Need more? Email Us
ECAD model for 2175_128MB_8Mx16_8C
OKI/Metcal
FPM SIMM 1Mx36-60
Need more? Email Us
ECAD model for MSC23B136D-60DS4
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
ECAD model for 78.A2GCK.4010C
Kingston
Rambus 512MB ECC 800MHz
Need more? Email Us
ECAD model for KVR800X18-16/512
SpecTek
DDR-333 128Mx64
Need more? Email Us
ECAD model for 516572_1GB_64Mx8_16C
Micron Technology Inc.
DDR4-3200AA 2Gx72 NVDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for MTA18ASF2G72XF1Z-3G2WP1AB
Samsung
Direct RDRAM 288Mx18 533MHz
Need more? Email Us
ECAD model for K4R881869E-FCT9
Elixir
DDR2-667 64Mx64 Pb-Free
Need more? Email Us
ECAD model for M2Y51H64TU88D6B-3C
ATP Electronics, Inc.
MODULE DDR4 SDRAM 4GB 288RDIMM
Need more? Email Us
ECAD model for A4B08QG8BNPBSE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention