EN
  • EN
  • DE

TPS27082LDDCR

Part No TPS27082LDDCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 1.2V - 8V, 3A PFET Load Switch with Adjustable Slew Rate, Fast Transient Isolation and Hysteretic Control | IC LOAD SW HIGH SIDE 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.2V ~ 8V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 32mOhm
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number TPS27082
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272300-TPS27082LDDCR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS27082L
Introduction Date March 03, 2017
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS27082LDDCR CAD Model

Description

Product Overview: TPS27082LDDCR by Texas Instruments

The TPS27082LDDCR is a high-side load switch designed by Texas Instruments (TI) that offers a compact and efficient solution for power management in electronic systems. This advanced switch integrates multiple features to enhance system performance and reliability, making it an ideal choice for a wide range of applications, including portable electronics, battery management, and power distribution systems.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 1.5V to 8V, accommodating a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Low On-Resistance: The TPS27082LDDCR boasts an ultra-low on-resistance (RON) of just 28mΩ at a 5V gate drive, minimizing power loss and improving efficiency during operation.
  • Adjustable Rise Time: An externally adjustable rise time allows designers to tailor the turn-on characteristics to specific application requirements, helping to manage inrush currents and reduce power supply noise.
  • Quick Output Discharge: The integrated quick output discharge feature provides a rapid power-down capability, ensuring that the load is effectively turned off when the switch is disabled.
  • Small Package: Housed in a tiny 6-pin SOT-23 package, the TPS27082LDDCR saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the TPS27082LDDCR makes it suitable for a multitude of applications. It can be used in:

  • Smartphones, tablets, and wearable devices
  • Wireless and IoT devices
  • Battery-powered equipment
  • Power banks and portable chargers
  • Energy harvesting systems

Design and Integration

Integrating the TPS27082LDDCR into a design is straightforward, thanks to its simple control interface and minimal external component requirements. The device can be controlled with a single GPIO from a microcontroller, allowing for easy on/off functionality. Its built-in level shifter ensures compatibility with different logic levels, simplifying the connection to various control interfaces.

Overall, the TPS27082LDDCR from Texas Instruments is a high-performance, reliable, and versatile solution for power switching applications that demand minimal power loss and space efficiency. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,640 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess