EN
  • EN
  • DE

LPC51U68JBD64QL

Part No LPC51U68JBD64QL
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462053-LPC51U68JBD64QL
Manufacturer NXP
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-LQFP (10x10)
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian LPC51U68JBD64QL CAD Model

Description

The LPC51U68JBD64QL by NXP Semiconductors represents a pinnacle of design in microcontroller technology, featuring the powerful and energy-efficient Arm Cortex-M0+ core. This MCU comes with a substantial 256KB of flash memory and 96KB of SRAM, making it highly capable of supporting complex software frameworks and applications. Housed in an LQFP-64 package, it offers an expansive set of I/O options for designers to leverage, making it an ideal core for developing sophisticated, feature-rich electronic products. Its comprehensive suite of peripherals, including multiple communication interfaces like SPI, I2C, and USART, alongside various digital and analog peripherals, make it exceptionally versatile. The LPC51U68JBD64QL distinguishes itself with its low-power consumption features, supporting various power-saving modes to extend the battery life of portable devices. Designed for a broad spectrum of applications, from IoT devices and smart sensors to intricate control systems, this MCU embodies the perfect blend of performance, power efficiency, and design flexibility, enabling developers to create innovative and competitive products in the global electronics market.

You May Also Be Interested in

Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess