EN
  • EN
  • DE

MCP6041T-I/MS

Part No MCP6041T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075160-MCP6041T-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6041T-I/MS CAD Model

Description

MCP6041T-I/MS - Microchip Technology

The MCP6041T-I/MS is a high-precision operational amplifier (op-amp) manufactured by Microchip Technology. This op-amp is part of Microchip's family of CMOS technology-based amplifiers which offer a wide range of performance benefits for a variety of electronic applications. The MCP6041T-I/MS, in particular, is designed to operate with a single supply voltage that can range from 1.8V to 6.0V, making it an ideal choice for battery-powered devices and low voltage systems.

One of the key features of this op-amp is its low power consumption, with a quiescent current of just 600nA, which helps in extending the battery life of portable devices. Despite its low power usage, the MCP6041T-I/MS does not compromise on performance, providing a gain bandwidth product of 14 kHz and a low typical offset voltage of 150 µV, ensuring high accuracy in signal amplification and processing.

The MCP6041T-I/MS is offered in an MSOP-8 (Micro Small Outline Package) which is a compact, space-saving package. This makes it suitable for applications where board space is at a premium. Moreover, its extended temperature range from -40°C to +125°C allows it to be used in harsh environmental conditions and industrial applications.

Some of the applications that can benefit from the features of the MCP6041T-I/MS include sensor interfacing, portable instrumentation, battery-operated devices, and other analog circuits requiring low power consumption without sacrificing performance. With its Rail-to-Rail input/output swing, the op-amp is also well-suited for single-supply operations and can handle a wide dynamic range, making it versatile for various electronic designs.

Overall, the MCP6041T-I/MS op-amp is a reliable and efficient solution for designers looking to optimize their systems for power efficiency and high-precision analog signal processing. Its combination of low power operation, high accuracy, and compact packaging make it a compelling choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess