EN
  • EN
  • DE

FSAL200QSC

Part No FSAL200QSC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Wide Bandwidth Quad 2:1 Analog Multiplexer/Demultiplexer Switch | IC MUX/DEMUX QUAD 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 12Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 20ns, 10ns
-3db Bandwidth 137MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 100μA
Crosstalk -70dB at 30MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number FSAL200
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1175850-FSAL200QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAL200QSC CAD Model

Description

ON Semiconductor FSAL200QSC Product Overview

The FSAL200QSC from ON Semiconductor is a high-performance, low-power, single-pole, double-throw (SPDT) analog switch designed for a variety of applications, ranging from signal routing in portable devices to data acquisition systems and communication devices. This versatile switch is a part of ON Semiconductor's extensive analog switch portfolio, known for reliability and efficiency.

Key Features

  • Wide Voltage Range: The device operates over a broad voltage range from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low On-Resistance: With a typical on-resistance of just 0.5 ohms, the FSAL200QSC ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in analog applications.
  • High Current Handling: The switch can handle continuous current up to 300 mA, allowing it to be used in power-routing applications.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that no short circuits occur during the switching process.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing its durability and lifespan.

Applications

The FSAL200QSC is ideal for multiplexing and demultiplexing signal applications. Its low on-resistance and wide voltage range make it a perfect fit for:

  • Audio and video signal routing
  • Data acquisition systems
  • Portable battery-powered devices
  • Sample and hold circuits
  • Communication systems

Package and Quality

ON Semiconductor has packaged the FSAL200QSC in a compact, space-saving SC-70-6 package, which is ideal for space-constrained applications. The product adheres to stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

The FSAL200QSC from ON Semiconductor is a robust and versatile SPDT analog switch that offers designers a combination of low on-resistance, high current handling, and wide operating voltage range. Its integrated ESD protection and break-before-make feature make it a safe and reliable choice for a wide array of electronic applications. With its compact package, the FSAL200QSC is particularly well-suited for portable and space-limited designs where efficient use of PCB space is critical.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess