EN
  • EN
  • DE

TPS26633PWPT

Part No TPS26633PWPT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 4.5V - 60V 6A 29MOHM EFUSE / Electronic Fuse Regulator 6A 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS26633
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS26633PWPTDKR,296-TPS26633PWPTCT,296-TPS26633PWPTTR
Standard Package 250
Win Source Part Number 1316324-TPS26633PWPT
Ultra Librarian 3D Model Ultra Librarian TPS26633PWPT CAD Model

Description

TPS26633PWPT - Robust Industrial eFuse from Texas Instruments

The TPS26633PWPT is a highly integrated eFuse from Texas Instruments, designed to provide advanced protection and power management solutions for industrial applications. This sophisticated device is engineered to offer robust overcurrent protection, with a wide operating voltage range, making it suitable for a variety of systems that require precise and reliable power control.

With an input voltage range of 4.5V to 60V, the TPS26633PWPT can support a broad spectrum of industrial power rails. It is capable of delivering up to 2.1A of continuous current, ensuring that it can handle high power demands. The device's adjustable current limit allows for fine-tuning to match specific circuit requirements, providing a flexible solution for different load conditions.

The TPS26633PWPT includes a range of protective features that safeguard connected loads from electrical hazards. Overvoltage protection, thermal shutdown, and reverse polarity protection are just a few of the safety measures that make this eFuse an essential component for maintaining system integrity. In addition, the device offers a fast short-circuit response time, which is critical in preventing damage to downstream components in the event of a fault.

This eFuse also features an internal charge pump, which maintains gate drive for an external N-channel MOSFET, thus eliminating the need for an external power supply for the gate drive. The TPS26633PWPT's built-in dV/dt control reduces inrush current, minimizing the stress on the power supply during startup and hot-swap events.

The TPS26633PWPT is available in a compact HTSSOP package, which is ideal for space-constrained applications. Its power-good output, fault indication, and under-voltage lockout functions provide real-time feedback on the status of the power supply, enabling intelligent system management. Whether it's being used in factory automation, power distribution systems, or heavy machinery, the TPS26633PWPT is a reliable choice for those seeking to incorporate advanced power protection in their designs.

With its combination of performance, protection, and flexibility, the TPS26633PWPT from Texas Instruments stands out as a versatile and dependable component for industrial power management applications.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1186 $55.0674
20+ $5.0204 $100.4080
31+ $4.8635 $150.7685
43+ $4.7066 $202.3838
55+ $4.5498 $250.2390
74+ $4.0791 $301.8534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess