EN
  • EN
  • DE

TPS26600RHFR

Part No TPS26600RHFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5% 24VQFN / Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 55V
Current - Output 2.35A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number TPS26600
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852215-TPS26600RHFR
Ultra Librarian 3D Model Ultra Librarian TPS26600RHFR CAD Model

Description

Product Overview: TPS26600RHFR by Texas Instruments

The TPS26600RHFR is a robust, feature-rich industrial power protection device designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS26600 family of High-Voltage Industrial eFuses, which are engineered to provide reliable overcurrent and overvoltage protection for a wide range of applications.

Key Features

  • Wide Operating Voltage Range: The TPS26600RHFR operates over a broad input voltage range of 4.5V to 55V, making it versatile for various industrial applications.
  • Integrated FET: It includes an integrated N-channel FET with a low on-resistance, ensuring efficient power distribution and minimal power loss during operation.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific needs, which provides flexibility and enhances system safety.
  • Programmable UVLO and OVLO: The device features under-voltage lockout (UVLO) and over-voltage lockout (OVLO) that are programmable, offering additional protection to the system by preventing operation outside the safe voltage range.
  • Thermal Shutdown: To prevent overheating, the TPS26600RHFR is equipped with a thermal shutdown mechanism that disables the FET when the junction temperature exceeds the thermal shutdown threshold.
  • Robust Protection Features: It includes features such as overcurrent protection (OCP), overvoltage protection (OVP), reverse polarity protection, and inrush current control, ensuring comprehensive protection for connected devices.

Applications

The TPS26600RHFR is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Programmable logic controllers (PLCs)
  • Industrial PC and servers
  • Power distribution systems
  • Heavy machinery and robotics

Package and Quality

This device is available in a compact, thermally enhanced 5.00 mm x 4.40 mm, 24-pin VQFN (RHF) package, which is suitable for space-constrained applications. The TPS26600RHFR is also characterized for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

With its comprehensive suite of protection features and flexible configuration options, the TPS26600RHFR from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their industrial systems.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess