EN
  • EN
  • DE

MAX5419LETA+T

Part No MAX5419LETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 256-TAP I2C 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 200k
Supply Voltage - Operating 2.7 V to 5.25 V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1069398-MAX5419LETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5419
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5419LETA+T CAD Model

Description

Maxim Integrated MAX5419LETA+T Digital Potentiometer

The MAX5419LETA+T is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, non-volatile digital potentiometer offers a versatile solution for applications requiring precise resistance adjustments. It is commonly utilized in settings such as volume control, calibration, and signal conditioning, where it brings a high level of precision and reliability.

Constructed with a 256-tap design, the MAX5419LETA+T allows for fine-grained resistance adjustments, making it an excellent choice for applications that demand exact tuning. Its non-volatile memory ensures that the last position of the wiper is saved even when the power is turned off, providing a consistent starting point upon each power-up. This is particularly beneficial in systems where maintaining the last set configuration is crucial.

The device operates on a single supply voltage ranging from 2.7V to 5.5V, catering to a wide array of low-voltage applications. This flexibility is further enhanced by its operating temperature range of -40°C to +125°C, which ensures reliable performance across various environmental conditions.

Featuring an I²C-compatible serial interface, the MAX5419LETA+T allows for easy integration into existing systems, enabling digital communication for adjustment and control. This digital interface not only simplifies the design process but also minimizes the need for numerous external components, thus saving space and reducing system complexity.

Encased in a small 8-pin TDFN package, the MAX5419LETA+T is designed for space-constrained applications, offering a compact solution without compromising on performance. Its lead-free and RoHS-compliant construction aligns with modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the Maxim Integrated MAX5419LETA+T digital potentiometer is a versatile and precise component that is well-suited for a variety of applications where accurate resistance adjustments are essential. Its durable design, memory retention, and user-friendly interface make it an ideal choice for designers looking to enhance their systems with a reliable and efficient digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6122 $51.6732
15+ $7.0664 $105.9960
22+ $6.8456 $150.6032
31+ $6.6248 $205.3688
40+ $6.4040 $256.1600
53+ $5.7415 $304.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess