EN
  • EN
  • DE

TPS259620DDAT

Part No TPS259620DDAT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259620
Other Names 296-TPS259620DDATTR,296-TPS259620DDATCT,296-TPS259620DDATDKR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253582-TPS259620DDAT
Ultra Librarian 3D Model Ultra Librarian TPS259620DDAT CAD Model

Description

Overview of Texas Instruments TPS259620DDAT

The TPS259620DDAT is a sophisticated circuit protection device manufactured by Texas Instruments, designed to safeguard sensitive electronic components from a variety of power-related issues. This compact, integrated solution is part of the TPS2596xx family, known for its eFuse or electronic fuse capabilities, which offer precision overcurrent protection and ensure operational safety in electronic systems.

Key Features

  • Adjustable Overcurrent Protection: The TPS259620DDAT allows users to set the overcurrent protection threshold according to specific application needs, ensuring tailored protection for each unique circuit design.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 18V, this device is versatile and can be used in a variety of applications, from low-voltage to more robust systems.
  • Quick Output Discharge Transistor: This feature ensures that the output is quickly discharged when the device is turned off, preventing any potential damage from lingering voltages.
  • Under-Voltage Lockout (UVLO): The TPS259620DDAT includes an UVLO feature to protect the device and the load during undervoltage conditions, enhancing system reliability.
  • Overvoltage Protection: In addition to overcurrent protection, the device also provides overvoltage protection to guard against voltage spikes that could potentially harm the system.
  • Thermal Shutdown: Thermal shutdown functionality is integrated to prevent overheating, which can cause system failure or reduce the lifespan of electronic components.

Applications

The TPS259620DDAT is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Portable and Battery-Powered Devices
  • Smart Home and IoT Devices
  • Automotive and Transportation

Package and Quality

Encased in a small, surface-mount package, the TPS259620DDAT is designed for space-constrained applications. It meets Texas Instruments' high standards for quality and reliability, ensuring performance in even the most demanding environments.

Overall, the TPS259620DDAT from Texas Instruments represents a reliable and flexible solution for circuit protection, combining precision control with robust safety features to keep electronic systems safe from power anomalies.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4613 $50.7430
235+ $0.4322 $101.5670
360+ $0.4176 $150.3360
515+ $0.3884 $200.0260
670+ $0.3738 $250.4460
840+ $0.3592 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,020 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess