EN
  • EN
  • DE

SN74ALVC125DGVR TVSOP14

Part No SN74ALVC125DGVR TVSOP14
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case TVSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756743-SN74ALVC125DGVR TVSOP14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVC125DGVR TVSOP14 CAD Model

Description

SN74ALVC125DGVR TVSOP14 by Texas Instruments

The SN74ALVC125DGVR from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are designed to be employed in 1.65-V to 3.6-V VCC operation. This device is optimized for use in a wide variety of high-speed signaling applications, offering a robust solution for buffering and driving heavy loads while maintaining signal integrity.

Key Features

  • Device Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Package: TVSOP14 (Thin Shrink Small Outline Package with 14 leads)
  • Operating Voltage Range: 1.65 V to 3.6 V, accommodating modern low-voltage applications
  • Output Drive Capability: ±24-mA Output Drive at 3.3 V, suitable for driving heavy loads
  • Logic Level Translation: Capable of translating down to VCC levels, facilitating interfacing between different logic levels
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes signal disturbances between adjacent channels
  • Low Power Consumption: ICC is reduced by 50% for energy-efficient operation

Applications

The SN74ALVC125DGVR is suitable for a multitude of applications, including but not limited to:

  • Signal buffering for bidirectional bus-oriented systems
  • Memory address drivers, clock drivers, and bus-oriented receivers and transmitters
  • Interfacing and logic level translation for microprocessors or microcontrollers
  • Data communication and telecommunication systems
  • Portable electronics

Quality and Reliability

As with all Texas Instruments components, the SN74ALVC125DGVR is manufactured to the highest quality and reliability standards. Users can expect consistent performance and durability from this device, which has been rigorously tested to meet stringent industry requirements.

Environmental Compliance

The SN74ALVC125DGVR is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability and reducing hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess