EN
  • EN
  • DE

HMC717ALP3E

Part No HMC717ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Repeaters and Femtocells | IC RF AMP LTE 4.8GHZ-6GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 4.8GHz ~ 6GHz
P1dB 18dBm
Gain 14.5dB
Noise Figure 1.1dB
RF Type LTE, WiMax
Supply Voltage (V) 3V
Supply Current 68mA
Test Frequency 4.8GHz ~ 6GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC717
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181477-HMC717ALP3E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC717ALP3E CAD Model

Description

The HMC717ALP3E from Analog Devices Inc. is a high-quality Monolithic Microwave Integrated Circuit (MMIC) amplifier designed to deliver exceptional performance in a variety of RF applications. This versatile amplifier operates within the 6 GHz to 16 GHz frequency range, making it an ideal choice for use in point-to-point radios, VSAT, military & space, and fiber optic applications.

Key Features

  • Frequency Range: The HMC717ALP3E operates over a wide frequency range, from 6 GHz to 16 GHz, which allows for its use in a broad spectrum of microwave applications.
  • Gain: With a high gain of 17 dB, this amplifier can boost signal strength significantly, thereby improving the performance of the overall system.
  • Output Power: It provides an output power of +17 dBm at 1 dB compression point, ensuring strong signal transmission even at higher power levels.
  • Low Noise Figure: The low noise figure of 3.5 dB makes this amplifier particularly suitable for systems where signal clarity and integrity are critical.
  • Package: The HMC717ALP3E comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage of +5V, making it compatible with standard power supplies.

Applications

The HMC717ALP3E MMIC amplifier is designed to meet the requirements of various high-frequency applications. Its robust design and high reliability make it suitable for:

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military and space technology
  • Fiber optic applications
  • Test instrumentation

Conclusion

The HMC717ALP3E from Analog Devices Inc. stands out as a high-performance solution for designers seeking to enhance their RF and microwave systems. Its excellent gain, wide frequency range, and low noise figure make it a highly effective and reliable choice for advanced communication and signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4341 $52.0387
17+ $6.0998 $103.6966
26+ $5.9092 $153.6392
35+ $5.7186 $200.1510
46+ $5.5280 $254.2880
61+ $4.9561 $302.3221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess