EN
  • EN
  • DE

EE-SX3161-W11

Part No EE-SX3161-W11
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.2MM MODULE SLOT  /  Optical Sensor Through-Beam 0.126" (3.2mm) Module, PC Pins, Slot Type
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Omron Electronics Inc-EMC Div
Package Tray
Sensing Distance 0.126" (3.2mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector
Mounting Type Through Hole
Current - Supply 3.2 mA
Voltage - Supply 4.5V ~ 16V
Response Time 3µs, 20µs
Temperature Range - Operating -25°C ~ 75°C (TA)
Package / Case Module, PC Pins, Slot Type
Base Product Number EE-SX3161
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Other Names EESX3161W11,Z5452
Standard Package 10
Win Source Part Number 1155220-EE-SX3161-W11
Ultra Librarian 3D Model Ultra Librarian EE-SX3161-W11 CAD Model

Description

The Omron EE-SX3161-W11 is an optical sensor with a sensing distance of 0.126" (3.2mm) and a response time of 3µs, 20µs.

  • Sensing Distance: 0.126" (3.2mm)
  • Response Time: 3µs, 20µs
  • Voltage Supply Range: 4.5V ~ 16V
  • Current Supply: 3.2 mA
  • Sensing Method: Through-beam
  • Output Configuration: NPN open collector
  • Temperature Range: -25°C ~ 75°C (TA)
  • Ideal Applications: Office equipment, home appliances, and industrial automation

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 4.83MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
OPTO SENSOR 3.4MM LIGHTON TRANS
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess