EN
  • EN
  • DE

TPS259241DRCT

Part No TPS259241DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 12V BFET DVR 5A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 13.8 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 420μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 1111538-TPS259241DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259241DRCT CAD Model

Description

The TPS259241DRCT by Texas Instruments is a state-of-the-art circuit protection device designed to safeguard your electronics from overcurrent and overvoltage events. This compact, integrated circuit is part of TI's extensive portfolio of power management solutions, offering robust protection for a wide range of applications.

Key Features

  • Precision Current Limiting: The TPS259241DRCT features precision current limiting to prevent damage to sensitive components in the event of a fault condition. This ensures reliable operation and extends the life of your electronic devices.
  • Adjustable Overvoltage Protection: With adjustable overvoltage protection, users can tailor the protection voltage threshold to match the specific needs of their application, providing versatile usage across different platforms.
  • Fast Overcurrent Response: The device boasts a rapid response to overcurrent conditions, quickly cutting off the power to prevent harm to the circuit it is protecting.
  • Thermal Shutdown: The TPS259241DRCT includes a thermal shutdown feature that disables the output when the internal temperature exceeds a certain threshold, further enhancing the safety of your system.
  • Reverse Voltage Blocking: This component also offers reverse voltage blocking to protect against potential damage caused by reverse polarity, which is critical for maintaining the integrity of power supply designs.

Applications

The TPS259241DRCT is ideal for a variety of applications, including but not limited to:

  • USB hubs, docks, and ports
  • Enterprise and telecom power systems
  • Industrial control equipment
  • Consumer electronics
  • Power supplies and adapters

Package and Availability

The device is offered in a compact VSON-10 package, making it suitable for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for portable and high-density designs. For pricing, availability, and additional technical specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8093 $52.6045
155+ $0.6640 $102.9200
235+ $0.6433 $151.1755
325+ $0.6225 $202.3125
420+ $0.6018 $252.7560
560+ $0.5395 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess