Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Omron
Series B3FS
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 3.10mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.30mm x 6.00mm
Illumination Non-Illuminated
Operating Force 100gf
Temperature Range - Operating -25°C ~ 70°C
Switch Travel 0.25mm
Mechanical Life 1,000,000 Cycles
Base Product Number B3FS
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 568070-B3FS-1000P
Ultra Librarian 3D Model Ultra Librarian B3FS-1000P CAD Model

Description

The B3FS-1000P is a tactile switch from Omron.

  • Circuit Configuration: It has a SPST-NO circuit configuration with an off-mom switch function.
  • Actuator Type: The actuator type is standard
  • Switch Travel: and the switch travel is 0.25mm.
  • Operating Force: It has an operating force of 100gf
  • Mechanical Life: and a mechanical life of 1,000,000 cycles.
  • Mounting: The switch is surface mountable
  • Temperature Range: and has a temperature range of -25°C to 70°C.
  • Size: The B3FS-1000P switch has a compact size with an outline of 6.30mm x 6.00mm.
  • Status: It is an active product from Omron.

You May Also Be Interested in

E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL3301FF260QG
C&K Components
TACT
Need more? Email Us
ECAD model for PTS840ESDGKPSMTRLFS
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to €0.5951
ECAD model for B3S-1000
Bourns Inc.
4 mm SMD & Through-hole Sealed Key Switch | SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to €0.9520
ECAD model for 7914J-1-032E
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to €1.8622
ECAD model for TL3901AGQF180
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to €0.7033
ECAD model for EVP-AA502W
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to €0.3004
ECAD model for PTS840 GK SMTR LFS
Alps Alpine
TACT SWITCHTTM
Lowest to €0.3816
ECAD model for SKTHACE010
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to €0.6367
ECAD model for TL3301CF160QG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ €0.1535 €46.0407
725+ €0.1259 €91.2504
1,120+ €0.1220 €136.5928
1,540+ €0.1181 €181.8016
1,990+ €0.1141 €227.1549
2,665+ €0.1023 €272.7437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention