EN
  • EN
  • DE

MAX4273EEE+

Part No MAX4273EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 2.7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT
Win Source Part Number 1068247-MAX4273EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4273EEE+ CAD Model

Description

Maxim Integrated MAX4273EEE+ High-Speed Operational Amplifier

The MAX4273EEE+ from Maxim Integrated is a high-performance, precision operational amplifier designed to meet the demanding requirements of high-speed signal processing applications. This component is well-suited for a variety of uses, including ADC buffer amplifiers, DAC current-to-voltage conversion, high-speed communications, and other applications requiring fast and accurate signal amplification.

With its wide bandwidth and high slew rate, the MAX4273EEE+ is capable of handling high-frequency signals with minimal distortion, making it an excellent choice for designs that require a high degree of signal fidelity. The device operates with a single supply voltage ranging from 4.5V to 11V or dual supplies of ±2.25V to ±5.5V, providing designers with flexibility in power supply selection.

The MAX4273EEE+ features a low input voltage noise of 2.7nV/√Hz and a low input bias current of 1pA, ensuring that the signal integrity is maintained throughout the signal processing chain. Additionally, the operational amplifier has a high output drive capability, which allows it to drive heavy loads without compromising performance.

Enclosed in a compact 16-pin QSOP package, the MAX4273EEE+ is designed to save space on the PCB while delivering robust functionality. Its extended temperature range of -40°C to +85°C makes it suitable for industrial applications where temperature extremes are common.

Key Specifications:

  • Gain-Bandwidth Product: 200MHz
  • Slew Rate: 600V/µs
  • Low Input Voltage Noise: 2.7nV/√Hz
  • Low Input Bias Current: 1pA
  • Supply Voltage Range: 4.5V to 11V, or ±2.25V to ±5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-Pin QSOP

Overall, the MAX4273EEE+ is an excellent choice for designers looking to incorporate a high-speed op-amp into their systems. Its combination of high-speed performance, low noise, and flexible supply voltage options, all packaged within a space-saving design, make it a versatile and reliable component for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6290 $60.4030
17+ $7.0802 $120.3634
26+ $6.8584 $178.3184
35+ $6.6378 $232.3230
46+ $6.4160 $295.1360
61+ $5.7519 $350.8659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess