EN
  • EN
  • DE

TPS25810ATWRVCRQ1

Part No TPS25810ATWRVCRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20WQFN / USB Interface 20-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications USB
Voltage - Supply 4.5V ~ 6.5V
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x4)
Mounting SMD (SMT)
Base Product Number TPS25810
Other Names 296-48190-2,296-48190-1,296-48190-6,TPS25810ATWRVCRQ1
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260869-TPS25810ATWRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25810ATWRVCRQ1 CAD Model

Description

Product Overview: TPS25810ATWRVCRQ1 from Texas Instruments

The TPS25810ATWRVCRQ1 is a highly integrated automotive USB Type-C and Power Delivery (PD) controller from Texas Instruments, designed to simplify the implementation of USB Type-C PD charging systems in automotive applications. This advanced controller combines robust protection features with efficient power management to provide a reliable and compact solution for in-vehicle charging ports.

Key Features:

  • USB Type-C and Power Delivery Support: The TPS25810ATWRVCRQ1 is fully compliant with USB Type-C and USB PD standards, enabling support for the latest devices and ensuring compatibility with future USB technologies.
  • Integrated VBUS Power Switch: An integrated 3-A VBUS power switch with over-current and short-circuit protection ensures safe power delivery to connected devices.
  • High-Voltage Capability: The device is designed to handle the automotive voltage environment and can tolerate up to 40V on VBUS, which is essential for protecting against voltage surges typical in automotive settings.
  • Dead Battery Provision: With the dead battery mode, the TPS25810ATWRVCRQ1 can operate even when the vehicle's battery is low or depleted, allowing connected devices to be charged in all states of the vehicle's power.
  • EMI and ESD Protection: The controller includes built-in EMI filtering and ESD protection circuits, reducing the need for additional components and ensuring the longevity of both the charging port and the connected devices.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for the harsh environments found in automotive applications.

Applications:

The TPS25810ATWRVCRQ1 is ideal for a wide range of automotive applications, including:

  • In-car charging ports for smartphones, tablets, and other portable electronics
  • Infotainment systems requiring USB Type-C connectivity
  • Navigation and dashboard systems with USB Type-C interfaces
  • On-board cameras and recording equipment with USB power requirements

With its robust feature set and automotive-grade reliability, the TPS25810ATWRVCRQ1 from Texas Instruments represents a state-of-the-art solution for automotive manufacturers looking to integrate USB Type-C and Power Delivery technology into their vehicles.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1922 $201.6824
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,011 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess