EN
  • EN
  • DE

TPS2514ADBVR

Part No TPS2514ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111504-TPS2514ADBVR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2514ADBVR CAD Model

Description

Introduction to Texas Instruments TPS2514ADBVR

The TPS2514ADBVR from Texas Instruments is a cutting-edge USB dedicated charging port (DCP) controller and current-limiting power switch, designed to enhance the charging capabilities of USB-powered devices. This sophisticated component is housed in a compact SOT-23-6 package, making it an ideal solution for space-constrained applications.

Key Features

  • Auto-Detect USB Port: The TPS2514ADBVR features an integrated DCP auto-detect capability, enabling it to identify various USB charging specifications such as the USB Battery Charging Specification 1.2, Apple, Samsung, and Chinese Telecommunication Industry Standard YD/T 1591-2009.
  • Adjustable Current Limit: It offers an adjustable current limit up to 2.5A, providing flexibility in controlling the power delivery to the attached device and ensuring safe operation under varying load conditions.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection, safeguarding against overheating and potential damage by automatically turning off the power switch if the junction temperature exceeds the thermal threshold.
  • High Accuracy: The TPS2514ADBVR boasts high accuracy current limiting, which is critical for protecting the USB port and the connected devices from excessive current draw.

Applications

The TPS2514ADBVR is versatile and can be used in a variety of applications. It is particularly well-suited for USB wall chargers, car chargers, power banks, and other USB charging ports that require efficient and reliable charging performance. Its ability to automatically detect the type of device connected makes it a universal solution for charging a wide array of consumer electronics.

Technical Specifications

  • Package: SOT-23-6
  • Input Voltage Range: 4.5V to 6.5V
  • Operating Temperature Range: -40°C to 125°C

In summary, the TPS2514ADBVR from Texas Instruments is a highly integrated and efficient solution for USB charging applications. Its compact form factor, combined with its advanced features, makes it an indispensable component for modern electronic devices that demand reliable and fast charging capabilities.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6224 $52.9040
200+ $0.5107 $102.1400
305+ $0.4948 $150.9140
420+ $0.4788 $201.0960
545+ $0.4629 $252.2805
725+ $0.4150 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess