EN
  • EN
  • DE

TPS2513EVM-527

Part No TPS2513EVM-527
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2513  /  TPS2513 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part TPS2513
Primary Attributes USB Charging Port
Supplied Contents Board(s)
Secondary Attributes 2 Channels
Base Product Number TPS2513
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names TPS2513EVM-527-ND,296-37518
Standard Package 1
Win Source Part Number 1100881-TPS2513EVM-527
Ultra Librarian 3D Model Ultra Librarian TPS2513EVM-527 CAD Model

Description

The TPS2513EVM-527 from Texas Instruments is a high-performance evaluation module designed for testing and evaluating the capabilities of the TPS2513 USB Dedicated Charging Port (DCP) controller and power switch. This innovative product is essential for developers and engineers looking to create efficient charging solutions for a wide array of USB-powered devices.

Key Features:

  • Integrated DCP Controller: The TPS2513EVM-527 features an integrated DCP controller that supports USB Battery Charging Specification 1.2, enabling automatic detection of USB chargeable devices.
  • Adjustable Current Limit: Users can set the current limit to suit a variety of USB devices, ensuring compatibility and protection for both the charging device and power source.
  • Thermal Shutdown Protection: The module includes a thermal shutdown feature, providing additional safety by preventing overheating during operation.
  • LED Indicators: Onboard LEDs indicate the operational status of the EVM, making it easier to monitor performance and diagnose issues.

Applications:

The TPS2513EVM-527 is ideal for developing applications such as:

  • USB wall chargers
  • Power banks
  • USB hubs and docking stations
  • Other USB charging ports requiring a dedicated charging solution

Design and Development Support:

The evaluation module comes with comprehensive support materials, including detailed documentation, schematic diagrams, and application notes. This provides developers with the resources they need to integrate the TPS2513 into their designs quickly and effectively.

Easy to Use:

With its user-friendly interface and pre-configured settings, the TPS2513EVM-527 is easy to set up and use right out of the box. This allows for immediate testing and evaluation, accelerating the design process and helping to bring products to market faster.

Overall, the TPS2513EVM-527 is a versatile and reliable tool for anyone looking to develop advanced USB charging solutions. Its robust feature set and comprehensive support make it an invaluable asset for both prototyping and production testing.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess